Panasonic Cap, 0.047Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic ECHU1H473GX9

Description
CAP, 0.047µF, 50V, 2%, PPS, 1913; Capacitance:47000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.047µF, 50V, 2%, PPS, 1913; Capacitance:47000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.047Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic - 85Y4656 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic
85Y4656
Cap, 0.047Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic 85Y4656
CAP, 0.047µF, 50V, 2%, PPS, 1913; Capacitance:47000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

CAP, 0.047µF, 50V, 2%, PPS, 1913; Capacitance:47000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4656
Product Name Cap, 0.047Μf, 50V, 2%, Pps, 1913; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details