Panasonic Film Capacitors - ECHU1H473GC9 ECHU1H473GC9

Description
Manufacturer: Panasonic Win Source Part Number: 745514-ECHU1H473GC9 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 745514-ECHU1H473GC9 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECHU1H473GC9 - 745514-ECHU1H473GC9 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H473GC9
745514-ECHU1H473GC9
Film Capacitors - ECHU1H473GC9 745514-ECHU1H473GC9
Manufacturer: Panasonic Win Source Part Number: 745514-ECHU1H473GC9 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 745514-ECHU1H473GC9
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.047uF 50V Capacitor
62-ECHU1H473GC9
0.047uF 50V Capacitor 62-ECHU1H473GC9
Cap Film 0.047uF 50V PPS 2% (4.8 X 3.3 X 1.4mm) Stacked 125°C T/R Product overview: ECHU1H473GC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H473GC9 can be used for catalog matching and distributor lookup.

Cap Film 0.047uF 50V PPS 2% (4.8 X 3.3 X 1.4mm) Stacked 125°C T/R Product overview: ECHU1H473GC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H473GC9 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 745514-ECHU1H473GC9 62-ECHU1H473GC9
Product Name Film Capacitors - ECHU1H473GC9 0.047uF 50V Capacitor
Technology Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C183U7R5AA0A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH750J-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details