Panasonic Cap, 4700Pf, 50V, 5%, Pps, 1206, Smd; Capacitance Panasonic ECHU1H472JX5

Description
CAP, 4700PF, 50V, 5%, PPS, 1206, SMD; Capacitance:4700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
Datasheet
Description
CAP, 4700PF, 50V, 5%, PPS, 1206, SMD; Capacitance:4700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 4700Pf, 50V, 5%, Pps, 1206, Smd; Capacitance Panasonic - 62W6455 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 5%, Pps, 1206, Smd; Capacitance Panasonic
62W6455
Cap, 4700Pf, 50V, 5%, Pps, 1206, Smd; Capacitance Panasonic 62W6455
CAP, 4700PF, 50V, 5%, PPS, 1206, SMD; Capacitance:4700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 4700PF, 50V, 5%, PPS, 1206, SMD; Capacitance:4700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors ECHU1H472JX5
1206 Film Capacitors ROHS

1206 Film Capacitors ROHS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 62W6455 ECHU1H472JX5
Product Name Cap, 4700Pf, 50V, 5%, Pps, 1206, Smd; Capacitance Panasonic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0047 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
Film Paper Film Capacitors - 105PMB202K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers