Panasonic Film Capacitors ECHU1H472GX5

Description
Film capacitor, SMD,4.7nF 50V 2%
Request a Quote
Description
Film capacitor, SMD,4.7nF 50V 2%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4147276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147276
Film Capacitors 4147276
Film capacitor, SMD,4.7nF 50V 2%

Film capacitor, SMD,4.7nF 50V 2%

Supplier's Site
Cap, 4700Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4499 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic
47AC4499
Cap, 4700Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic 47AC4499
CAP, 4700PF, 50V, 2%, PPS, 1206; Capacitance:4700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 4700PF, 50V, 2%, PPS, 1206; Capacitance:4700pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 4147276 47AC4499
Product Name Film Capacitors Cap, 4700Pf, 50V, 2%, Pps, 1206; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U075DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH180K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details