Panasonic Film Capacitors ECHU1H393JX5

Description
Film capacitor SMD ECHU 50V 39nF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 50V 39nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7128534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128534
Film Capacitors 7128534
Film capacitor SMD ECHU 50V 39nF

Film capacitor SMD ECHU 50V 39nF

Supplier's Site
Film Capacitors - 7128534P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128534P
Film Capacitors 7128534P
Film capacitor SMD ECHU 50V 39nF

Film capacitor SMD ECHU 50V 39nF

Supplier's Site
Film Capacitors - 1069851 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1069851
Film Capacitors 1069851
Film capacitor SMD ECHU 50V 39nF

Film capacitor SMD ECHU 50V 39nF

Supplier's Site
Cap, 0.039Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic - 62W6451 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic
62W6451
Cap, 0.039Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic 62W6451
CAP, 0.039µF, 50V, 5%, PPS, 1210, SMD; Capacitance:39000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

CAP, 0.039µF, 50V, 5%, PPS, 1210, SMD; Capacitance:39000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7128534 7128534P 62W6451
Product Name Film Capacitors Film Capacitors Cap, 0.039Μf, 50V, 5%, Pps, 1210, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Paper Film Capacitors - 105PPS102K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers