Panasonic Cap, 0.039Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic ECHU1H393GX5

Description
CAP, 0.039µF, 50V, 2%, PPS, 1210, SMD; Capacitance:39000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes
Datasheet
Description
CAP, 0.039µF, 50V, 2%, PPS, 1210, SMD; Capacitance:39000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.039Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic - 62W6450 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.039Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic
62W6450
Cap, 0.039Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic 62W6450
CAP, 0.039µF, 50V, 2%, PPS, 1210, SMD; Capacitance:39000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

CAP, 0.039µF, 50V, 2%, PPS, 1210, SMD; Capacitance:39000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6450
Product Name Cap, 0.039Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0390 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C353U075CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers