Panasonic Film Capacitors - ECHU1H331GX5 ECHU1H331GX5

Description
Manufacturer: Panasonic Win Source Part Number: 753025-ECHU1H331GX5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 0805 Reference Date Code: 2015 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 753025-ECHU1H331GX5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 0805 Reference Date Code: 2015 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECHU1H331GX5 - 753025-ECHU1H331GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H331GX5
753025-ECHU1H331GX5
Film Capacitors - ECHU1H331GX5 753025-ECHU1H331GX5
Manufacturer: Panasonic Win Source Part Number: 753025-ECHU1H331GX5 Manufacturer Homepage: www.panasonic.com/in dustrial Reference case: 0805 Reference Date Code: 2015 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 753025-ECHU1H331GX5
Manufacturer Homepage: www.panasonic.com/industrial
Reference case: 0805
Reference Date Code: 2015
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
330pF 50V Capacitor
62-ECHU1H331GX5
330pF 50V Capacitor 62-ECHU1H331GX5
Cap Film 330pF 50V PPS 2% (2 X 1.25 X 0.9mm) Stacked 125°C T/R Product overview: ECHU1H331GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H331GX5 can be used for catalog matching and distributor lookup.

Cap Film 330pF 50V PPS 2% (2 X 1.25 X 0.9mm) Stacked 125°C T/R Product overview: ECHU1H331GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H331GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 7128411 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128411
Film Capacitors 7128411
Film capacitor SMD ECHU 50V 330pF

Film capacitor SMD ECHU 50V 330pF

Supplier's Site
Film Capacitors - 7128411P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128411P
Film Capacitors 7128411P
Film capacitor SMD ECHU 50V 330pF

Film capacitor SMD ECHU 50V 330pF

Supplier's Site
Film Capacitors - 1069835 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1069835
Film Capacitors 1069835
Film capacitor SMD ECHU 50V 330pF

Film capacitor SMD ECHU 50V 330pF

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECHU1H331GX5
Capacitors >> Film Capacitors ECHU1H331GX5
±2% 330pF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0805 Film Capacitors ROHS

±2% 330pF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0805 Film Capacitors ROHS

Supplier's Site
Capacitors ECHU1H331GX5
±2% 330pF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS

±2% 330pF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS

Supplier's Site
Cap, Film, Pps, 330Pf, 50V, 0805; Dielectric Type Panasonic - 62W6444 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 330Pf, 50V, 0805; Dielectric Type Panasonic
62W6444
Cap, Film, Pps, 330Pf, 50V, 0805; Dielectric Type Panasonic 62W6444
CAP, FILM, PPS, 330PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:330pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, FILM, PPS, 330PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:330pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 753025-ECHU1H331GX5 62-ECHU1H331GX5 7128411 7128411P ECHU1H331GX5 ECHU1H331GX5 62W6444
Product Name Film Capacitors - ECHU1H331GX5 330pF 50V Capacitor Film Capacitors Film Capacitors Capacitors >> Film Capacitors Capacitors Cap, Film, Pps, 330Pf, 50V, 0805; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 330 microF 3.30E-4 microF 3.30E-4 microF 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C224U025CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1711175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details