Panasonic Cap, 270Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic ECHU1H271JX5

Description
CAP, 270PF, 50V, 5%, PPS, 0805, SMD; Capacitance:270pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
Datasheet
Description
CAP, 270PF, 50V, 5%, PPS, 0805, SMD; Capacitance:270pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 270Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic - 97Y9194 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 270Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
97Y9194
Cap, 270Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic 97Y9194
CAP, 270PF, 50V, 5%, PPS, 0805, SMD; Capacitance:270pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 270PF, 50V, 5%, PPS, 0805, SMD; Capacitance:270pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97Y9194
Product Name Cap, 270Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers