Film capacitor SMD ECHU 50V 220nF
CAP, 0.22µF, 50V, 5%, PPS, 2416; Capacitance:0.22µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:2416 [6041 Metric]; RoHS Compliant: Yes
CAP, 0.22µF, 50V, 5%, PPS, 2416, SMD; Capacitance:0.22µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:2416 [6041 Metric]; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 7128562 | 47AC4491 |
| Product Name | Film Capacitors | Cap, 0.22Μf, 50V, 5%, Pps, 2416; Capacitance Panasonic |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | |
| Applications | Automotive; Filtering, oscillation, resonance, time constant | |
| RoHS Compliant | Yes | Yes |
| Capacitance Type | Fixed |