Panasonic Film Capacitors ECHU1H224GX9

Description
ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P
Request a Quote Datasheet
Description
ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2403772P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403772P
Film Capacitors 2403772P
ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P

ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P

Supplier's Site
Film Capacitors - 2403771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403771
Film Capacitors 2403771
ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P

ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P

Supplier's Site
Film Capacitors - 2403772 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2403772
Film Capacitors 2403772
ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P

ECHU(X) / SMD / 50VDC / 0.22uF / ±2% / P

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECHU1H224GX9
Capacitors >> Film Capacitors ECHU1H224GX9
±2% 50V 220nF -55°C~+125°C PPS(PPS) 2416 Film Capacitors ROHS

±2% 50V 220nF -55°C~+125°C PPS(PPS) 2416 Film Capacitors ROHS

Supplier's Site Datasheet
Cap, 0.22Μf, 50V, 2%, Pps, 2416; Capacitance Panasonic - 85Y4654 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 2%, Pps, 2416; Capacitance Panasonic
85Y4654
Cap, 0.22Μf, 50V, 2%, Pps, 2416; Capacitance Panasonic 85Y4654
CAP, 0.22µF, 50V, 2%, PPS, 2416; Capacitance:0.22µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:2416 [6041 Metric]; RoHS Compliant: Yes

CAP, 0.22µF, 50V, 2%, PPS, 2416; Capacitance:0.22µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:2416 [6041 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.22Μf, 50V, 2%, Pps, 2416; Capacitance Panasonic - 47AC4490 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 2%, Pps, 2416; Capacitance Panasonic
47AC4490
Cap, 0.22Μf, 50V, 2%, Pps, 2416; Capacitance Panasonic 47AC4490
CAP, 0.22µF, 50V, 2%, PPS, 2416; Capacitance:0.22µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:2416 [6041 Metric]; RoHS Compliant: Yes

CAP, 0.22µF, 50V, 2%, PPS, 2416; Capacitance:0.22µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:2416 [6041 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 2403772P ECHU1H224GX9 85Y4654
Product Name Film Capacitors Capacitors >> Film Capacitors Cap, 0.22Μf, 50V, 2%, Pps, 2416; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105PMB700K# - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers