Panasonic Capacitors ECHU1H221JX5

Description
±5% 50V 220pF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS
Datasheet
Description
±5% 50V 220pF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors ECHU1H221JX5
±5% 50V 220pF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS

±5% 50V 220pF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS

Supplier's Site
Cap, Film, Pps, 220Pf, 50V, 0805; Dielectric Type Panasonic - 62W6435 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 220Pf, 50V, 0805; Dielectric Type Panasonic
62W6435
Cap, Film, Pps, 220Pf, 50V, 0805; Dielectric Type Panasonic 62W6435
CAP, FILM, PPS, 220PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, FILM, PPS, 220PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECHU1H221JX5 62W6435
Product Name Capacitors Cap, Film, Pps, 220Pf, 50V, 0805; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Configuration / Form Factor Chip Capacitor
Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1943413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX122M160K032-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers