Panasonic 0.015uF 50V Capacitor ECHU1H153GX5

Description
Cap Film 0.015uF 50V PPS 2% (3.2 X 2.5 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1H153GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H153GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.015uF 50V PPS 2% (3.2 X 2.5 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1H153GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H153GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015uF 50V Capacitor
62-ECHU1H153GX5
0.015uF 50V Capacitor 62-ECHU1H153GX5
Cap Film 0.015uF 50V PPS 2% (3.2 X 2.5 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1H153GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H153GX5 can be used for catalog matching and distributor lookup.

Cap Film 0.015uF 50V PPS 2% (3.2 X 2.5 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1H153GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.015uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H153GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 4147349 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147349
Film Capacitors 4147349
Film capacitor, SMD,15nF 50V 2%

Film capacitor, SMD,15nF 50V 2%

Supplier's Site
Film Capacitors - 4147349P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147349P
Film Capacitors 4147349P
Film capacitor, SMD,15nF 50V 2%

Film capacitor, SMD,15nF 50V 2%

Supplier's Site
Film Capacitors - 9203172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203172
Film Capacitors 9203172
Film Capacitor, SMD,15nF 50V 2%

Film Capacitor, SMD,15nF 50V 2%

Supplier's Site
Cap, 0.015Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic - 62W6430 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic
62W6430
Cap, 0.015Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic 62W6430
CAP, 0.015µF, 50V, 2%, PPS, 1210, SMD; Capacitance:15000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

CAP, 0.015µF, 50V, 2%, PPS, 1210, SMD; Capacitance:15000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Μf, 50V, 2%, Pps, 1210; Capacitance Panasonic - 47AC4483 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 50V, 2%, Pps, 1210; Capacitance Panasonic
47AC4483
Cap, 0.015Μf, 50V, 2%, Pps, 1210; Capacitance Panasonic 47AC4483
CAP, 0.015µF, 50V, 2%, PPS, 1210; Capacitance:15000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.015µF, 50V, 2%, PPS, 1210; Capacitance:15000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECHU1H153GX5 4147349 4147349P 62W6430
Product Name 0.015uF 50V Capacitor Film Capacitors Film Capacitors Cap, 0.015Μf, 50V, 2%, Pps, 1210, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F)
Capacitance Range 15000 microF 0.0150 microF 0.0150 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 105PHC250K - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; DC Link, DC Filtering; High Frequency, Switching
View Details
Film Capacitors - 1854964P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details