Panasonic Capacitors ECHU1H152JX5

Description
±5% 1.5nF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS
Datasheet
Description
±5% 1.5nF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors ECHU1H152JX5
±5% 1.5nF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS

±5% 1.5nF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS

Supplier's Site
Cap, 1500Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic - 85Y4651 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1500Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
85Y4651
Cap, 1500Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic 85Y4651
CAP, 1500PF, 50V, 5%, PPS, 0805, SMD; Capacitance:1500pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 1500PF, 50V, 5%, PPS, 0805, SMD; Capacitance:1500pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ECHU1H152JX5 85Y4651
Product Name Capacitors Cap, 1500Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
Technology Film Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0015 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1854594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101182U040AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C11CF9R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers