Cap Film 0.0015uF 50V PPS 2% (2 X 1.25 X 0.9mm) Stacked 125°C T/R Product overview: ECHU1H152GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.0015uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.0015uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H152GX5 can be used for catalog matching and distributor lookup.
Film capacitor, SMD,1.5nF 50V 2%
Film capacitor, SMD,1.5nF 50V 2%
Film Capacitor, SMD,1.5nF 50V 2%
Manufacturer: Panasonic
Win Source Part Number: 1170667-ECHU1H152GX5
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
CAP, FILM, PPS, 1500PF, 50V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:1500pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Capacitor Terminals:Wraparound
CAP, 1500PF, 50V, 2%, PPS, 0805; Capacitance:1500pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECHU1H152GX5 | 4147226 | 4147226P | 1170667-ECHU1H152GX5 | 62W6429 | 47AC4482 |
| Product Name | 0.0015uF 50V Capacitor | Film Capacitors | Film Capacitors | Film Capacitors - ECHU1H152GX5 | Cap, Film, Pps, 1500Pf, 50V, 0805; Dielectric Type Panasonic | Cap, 1500Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Wraparound | |
| RoHS Compliant | Yes | Yes | Yes | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | 125 C (257 F) | ||||
| Capacitance Range | 1500 microF | 0.0015 microF | 0.0015 microF | 0.0015 microF | ||
| WVDC | 50 volts | 50 volts | 50 volts |