Panasonic 0.1uF 50V Capacitor ECHU1H104JX9

Description
Cap Film 0.1uF 50V PPS 5% (4.8 X 3.3 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1H104JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECHU1H104JX9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.1uF 50V PPS 5% (4.8 X 3.3 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1H104JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECHU1H104JX9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.1uF 50V Capacitor
3-ECHU1H104JX9
0.1uF 50V Capacitor 3-ECHU1H104JX9
Cap Film 0.1uF 50V PPS 5% (4.8 X 3.3 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1H104JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECHU1H104JX9 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 50V PPS 5% (4.8 X 3.3 X 2.1mm) Stacked 125°C T/R Product overview: ECHU1H104JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 50V, Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 3-ECHU1H104JX9 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 7128552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128552
Film Capacitors 7128552
Film capacitor SMD ECHU 50V 100nF

Film capacitor SMD ECHU 50V 100nF

Supplier's Site
Film Capacitors - 7128552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128552P
Film Capacitors 7128552P
Film capacitor SMD ECHU 50V 100nF

Film capacitor SMD ECHU 50V 100nF

Supplier's Site
Film Capacitors - 1098588 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1098588
Film Capacitors 1098588
Film capacitor SMD ECHU 50V 100nF

Film capacitor SMD ECHU 50V 100nF

Supplier's Site
Cap, 0.1Μf, 50V, 5%, Pps, 1913, Smd; Capacitance Panasonic - 62W6423 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 5%, Pps, 1913, Smd; Capacitance Panasonic
62W6423
Cap, 0.1Μf, 50V, 5%, Pps, 1913, Smd; Capacitance Panasonic 62W6423
CAP, 0.1µF, 50V, 5%, PPS, 1913, SMD; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 5%, PPS, 1913, SMD; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 50V, 5%, Pps, 1913; Capacitance Panasonic - 47AC4480 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 50V, 5%, Pps, 1913; Capacitance Panasonic
47AC4480
Cap, 0.1Μf, 50V, 5%, Pps, 1913; Capacitance Panasonic 47AC4480
CAP, 0.1µF, 50V, 5%, PPS, 1913; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 50V, 5%, PPS, 1913; Capacitance:0.1µF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1913 [4833 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 3-ECHU1H104JX9 7128552 7128552P 62W6423
Product Name 0.1uF 50V Capacitor Film Capacitors Film Capacitors Cap, 0.1Μf, 50V, 5%, Pps, 1913, Smd; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F)
Capacitance Range 100000 microF 0.1000 microF 0.1000 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers