Panasonic Film Capacitors ECHU1H103GX5

Description
Film capacitor, SMD,10nF 50V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,10nF 50V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 4147327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147327
Film Capacitors 4147327
Film capacitor, SMD,10nF 50V 2%

Film capacitor, SMD,10nF 50V 2%

Supplier's Site
Film Capacitors - 4147327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
4147327P
Film Capacitors 4147327P
Film capacitor, SMD,10nF 50V 2%

Film capacitor, SMD,10nF 50V 2%

Supplier's Site
Film Capacitors - 9203179 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9203179
Film Capacitors 9203179
Film Capacitor, SMD,10nF 50V 2%

Film Capacitor, SMD,10nF 50V 2%

Supplier's Site
Cap, 0.01Μf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic - 62W6421 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic
62W6421
Cap, 0.01Μf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic 62W6421
CAP, 0.01µF, 50V, 2%, PPS, 1206, SMD; Capacitance:10000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric];RoHS Compliant: Yes

CAP, 0.01µF, 50V, 2%, PPS, 1206, SMD; Capacitance:10000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric];RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.01Μf, 50V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4477 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 2%, Pps, 1206; Capacitance Panasonic
47AC4477
Cap, 0.01Μf, 50V, 2%, Pps, 1206; Capacitance Panasonic 47AC4477
CAP, 0.01µF, 50V, 2%, PPS, 1206; Capacitance:10000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 0.01µF, 50V, 2%, PPS, 1206; Capacitance:10000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4147327 4147327P 62W6421
Product Name Film Capacitors Film Capacitors Cap, 0.01Μf, 50V, 2%, Pps, 1206, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Film Capacitors - 1812270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Polymer - 157XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers