Panasonic Film Capacitors ECHU1H102JX5

Description
Film capacitor SMD ECHU 50V 1nF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 50V 1nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7128473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128473
Film Capacitors 7128473
Film capacitor SMD ECHU 50V 1nF

Film capacitor SMD ECHU 50V 1nF

Supplier's Site
Film Capacitors - 7128473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128473P
Film Capacitors 7128473P
Film capacitor SMD ECHU 50V 1nF

Film capacitor SMD ECHU 50V 1nF

Supplier's Site
Film Capacitors - 1097973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1097973
Film Capacitors 1097973
Film capacitor SMD ECHU 50V 1nF

Film capacitor SMD ECHU 50V 1nF

Supplier's Site
Cap, 1000Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic - 62W6420 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
62W6420
Cap, 1000Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic 62W6420
CAP, 1000PF, 50V, 5%, PPS, 0805, SMD; Capacitance:1000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, PPS, 0805, SMD; Capacitance:1000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 5%, Pps, 0805; Capacitance Panasonic - 47AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 5%, Pps, 0805; Capacitance Panasonic
47AC4476
Cap, 1000Pf, 50V, 5%, Pps, 0805; Capacitance Panasonic 47AC4476
CAP, 1000PF, 50V, 5%, PPS, 0805; Capacitance:1000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 1000PF, 50V, 5%, PPS, 0805; Capacitance:1000pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7128473 7128473P 62W6420
Product Name Film Capacitors Film Capacitors Cap, 1000Pf, 50V, 5%, Pps, 0805, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Film Paper Film Capacitors - 105PSB122K4JA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details