Panasonic SMD 50V 0.0001uF Capacitor ECHU1H101GX5

Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0001uF, Surface Mount, 0805, CHIP Product overview: ECHU1H101GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H101GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0001uF, Surface Mount, 0805, CHIP Product overview: ECHU1H101GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H101GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 0.0001uF Capacitor
62-ECHU1H101GX5
SMD 50V 0.0001uF Capacitor 62-ECHU1H101GX5
Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0001uF, Surface Mount, 0805, CHIP Product overview: ECHU1H101GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H101GX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 50V, 2% +Tol, 2% -Tol, 0.0001uF, Surface Mount, 0805, CHIP Product overview: ECHU1H101GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 0.0001uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 0.0001uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1H101GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1H101GX5 - 1170664-ECHU1H101GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1H101GX5
1170664-ECHU1H101GX5
Film Capacitors - ECHU1H101GX5 1170664-ECHU1H101GX5
Manufacturer: Panasonic Win Source Part Number: 1170664-ECHU1H101GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic
Win Source Part Number: 1170664-ECHU1H101GX5
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Film Capacitors - 7128408 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128408
Film Capacitors 7128408
Film capacitor SMD ECHU 50V 100pF

Film capacitor SMD ECHU 50V 100pF

Supplier's Site
Film Capacitors - 7128408P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128408P
Film Capacitors 7128408P
Film capacitor SMD ECHU 50V 100pF

Film capacitor SMD ECHU 50V 100pF

Supplier's Site
Film Capacitors - 1069834 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1069834
Film Capacitors 1069834
Film capacitor SMD ECHU 50V 100pF

Film capacitor SMD ECHU 50V 100pF

Supplier's Site
Cap, 100Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic - 62W6417 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic
62W6417
Cap, 100Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic 62W6417
CAP, 100PF, 50V, 2%, PPS, 0805, SMD; Capacitance:100pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 100PF, 50V, 2%, PPS, 0805, SMD; Capacitance:100pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic - 47AC4473 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic
47AC4473
Cap, 100Pf, 50V, 2%, Pps, 0805; Capacitance Panasonic 47AC4473
CAP, 100PF, 50V, 2%, PPS, 0805; Capacitance:100pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 100PF, 50V, 2%, PPS, 0805; Capacitance:100pF; Voltage Rating:50V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECHU1H101GX5 1170664-ECHU1H101GX5 7128408 7128408P 62W6417
Product Name SMD 50V 0.0001uF Capacitor Film Capacitors - ECHU1H101GX5 Film Capacitors Film Capacitors Cap, 100Pf, 50V, 2%, Pps, 0805, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) 125 C (257 F)
Capacitance Range 100 microF 1.00E-4 microF 1.00E-4 microF
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminium Capacitors - 1701314 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 157AXZ035MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers