Panasonic Film Capacitors - ECHU1C683GX5 ECHU1C683GX5

Description
Manufacturer: Panasonic Win Source Part Number: 1170663-ECHU1C683GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Panasonic Win Source Part Number: 1170663-ECHU1C683GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECHU1C683GX5 - 1170663-ECHU1C683GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C683GX5
1170663-ECHU1C683GX5
Film Capacitors - ECHU1C683GX5 1170663-ECHU1C683GX5
Manufacturer: Panasonic Win Source Part Number: 1170663-ECHU1C683GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170663-ECHU1C683GX5
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
0.068uF 16V Capacitor
62-ECHU1C683GX5
0.068uF 16V Capacitor 62-ECHU1C683GX5
Cap Film 0.068uF 16V PPS 2% (3.2 X 2.5 X 1.5mm) Stacked 125°C T/R Product overview: ECHU1C683GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C683GX5 can be used for catalog matching and distributor lookup.

Cap Film 0.068uF 16V PPS 2% (3.2 X 2.5 X 1.5mm) Stacked 125°C T/R Product overview: ECHU1C683GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.068uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.068uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C683GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, 0.068Μf, 16V, 2%, Pps, 1210; Capacitance Panasonic - 47AC4471 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Μf, 16V, 2%, Pps, 1210; Capacitance Panasonic
47AC4471
Cap, 0.068Μf, 16V, 2%, Pps, 1210; Capacitance Panasonic 47AC4471
CAP, 0.068µF, 16V, 2%, PPS, 1210; Capacitance:68000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.068µF, 16V, 2%, PPS, 1210; Capacitance:68000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site
Cap, Film, Pps, 0.068Uf, 16V, 1210; Dielectric Type Panasonic - 62W6414 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 0.068Uf, 16V, 1210; Dielectric Type Panasonic
62W6414
Cap, Film, Pps, 0.068Uf, 16V, 1210; Dielectric Type Panasonic 62W6414
CAP, FILM, PPS, 0.068UF, 16V, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAP, FILM, PPS, 0.068UF, 16V, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.068µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1170663-ECHU1C683GX5 62-ECHU1C683GX5 47AC4471 62W6414
Product Name Film Capacitors - ECHU1C683GX5 0.068uF 16V Capacitor Cap, 0.068Μf, 16V, 2%, Pps, 1210; Capacitance Panasonic Cap, Film, Pps, 0.068Uf, 16V, 1210; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 68000 microF 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitors - 1704620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101292U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
3 suppliers