Panasonic Film Capacitors ECHU1C682GX5

Description
Film capacitor, SMD,6.8nF 16V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,6.8nF 16V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6231985 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6231985
Film Capacitors 6231985
Film capacitor, SMD,6.8nF 16V 2%

Film capacitor, SMD,6.8nF 16V 2%

Supplier's Site
Film Capacitors - 6231985P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6231985P
Film Capacitors 6231985P
Film capacitor, SMD,6.8nF 16V 2%

Film capacitor, SMD,6.8nF 16V 2%

Supplier's Site
Film Capacitors - 1096484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096484
Film Capacitors 1096484
Film capacitor, SMD,6.8nF 16V 2%

Film capacitor, SMD,6.8nF 16V 2%

Supplier's Site
Cap, 6800Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic - 47AC4470 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6800Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic
47AC4470
Cap, 6800Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic 47AC4470
CAP, 6800PF, 16V, 2%, PPS, 0805; Capacitance:6800pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

CAP, 6800PF, 16V, 2%, PPS, 0805; Capacitance:6800pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Film, Pps, 6800Pf, 16V, 0805; Dielectric Type Panasonic - 62W6413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 6800Pf, 16V, 0805; Dielectric Type Panasonic
62W6413
Cap, Film, Pps, 6800Pf, 16V, 0805; Dielectric Type Panasonic 62W6413
CAP, FILM, PPS, 6800PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

CAP, FILM, PPS, 6800PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 6231985 6231985P 47AC4470 62W6413
Product Name Film Capacitors Film Capacitors Cap, 6800Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic Cap, Film, Pps, 6800Pf, 16V, 0805; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Wraparound
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 336SVH025MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers