Panasonic Film Capacitors - ECHU1C471JX5 ECHU1C471JX5

Description
Manufacturer: Panasonic Win Source Part Number: 1170659-ECHU1C471JX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 1170659-ECHU1C471JX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECHU1C471JX5 - 1170659-ECHU1C471JX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C471JX5
1170659-ECHU1C471JX5
Film Capacitors - ECHU1C471JX5 1170659-ECHU1C471JX5
Manufacturer: Panasonic Win Source Part Number: 1170659-ECHU1C471JX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1170659-ECHU1C471JX5
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
SMD 16V 0.00047uF Capacitor
62-ECHU1C471JX5
SMD 16V 0.00047uF Capacitor 62-ECHU1C471JX5
Film Capacitor, Polyphenylene Sulphide, 16V, 5% +Tol, 5% -Tol, 0.00047uF, Surface Mount, 0603, CHIP Product overview: ECHU1C471JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.00047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.00047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C471JX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 16V, 5% +Tol, 5% -Tol, 0.00047uF, Surface Mount, 0603, CHIP Product overview: ECHU1C471JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.00047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.00047uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C471JX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Cap, Film, Pps, 470Pf, 16V, 0603; Dielectric Type Panasonic - 85Y4644 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 470Pf, 16V, 0603; Dielectric Type Panasonic
85Y4644
Cap, Film, Pps, 470Pf, 16V, 0603; Dielectric Type Panasonic 85Y4644
CAP, FILM, PPS, 470PF, 16V, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

CAP, FILM, PPS, 470PF, 16V, 0603; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0603 [1608 Metric]; Capacitance:470pF; Capacitance Tolerance:± 5%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1170659-ECHU1C471JX5 62-ECHU1C471JX5 85Y4644
Product Name Film Capacitors - ECHU1C471JX5 SMD 16V 0.00047uF Capacitor Cap, Film, Pps, 470Pf, 16V, 0603; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 470 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic Capacitor - 380LX151M250H012 - Richardson RFPD
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF
View Details
4 suppliers