±2% 16V 3.9nF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0805 Film Capacitors ROHS
CAP, FILM, PPS, 3900PF, 16V, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Capacitor Terminals:Wraparound
CAP, 3900PF, 16V, 2%, PPS, 0805; Capacitance:3900pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0805 [2012 Metric]; RoHS Compliant: Yes
±2% 16V 3.9nF -55℃~+125℃ Metalized polyphenylene sulfide 0805 Film Capacitors ROHS
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ECHU1C392GX5 | 62W6408 | 47AC4466 | ECHU1C392GX5 |
| Product Name | Capacitors >> Film Capacitors | Cap, Film, Pps, 3900Pf, 16V, 0805; Dielectric Type Panasonic | Cap, 3900Pf, 16V, 2%, Pps, 0805; Capacitance Panasonic | Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | Yes | Yes |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |