Manufacturer: Panasonic
Win Source Part Number: 1170655-ECHU1C333GX5
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Cap Film 0.033uF 16V PPS 2% (3.2 X 1.6 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1C333GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.033uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.033uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C333GX5 can be used for catalog matching and distributor lookup.
CAP, 0.033µF, 16V, 2%, PPS, 1206, SMD; Capacitance:33000pF;
CAP, 0.033µF, 16V, 2%, PPS, 1206; Capacitance:33000pF;
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1170655-ECHU1C333GX5 | 62-ECHU1C333GX5 | 62W6406 |
| Product Name | Film Capacitors - ECHU1C333GX5 | 0.033uF 16V Capacitor | Cap, 0.033Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic |
| Technology | Film Capacitors | ||
| Configuration / Form Factor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 33000 microF | 0.0330 microF |