Panasonic 0.027uF 16V Capacitor ECHU1C273GX5

Description
Cap Film 0.027uF 16V PPS 2% (3.2 X 1.6 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1C273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C273GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.027uF 16V PPS 2% (3.2 X 1.6 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1C273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C273GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.027uF 16V Capacitor
62-ECHU1C273GX5
0.027uF 16V Capacitor 62-ECHU1C273GX5
Cap Film 0.027uF 16V PPS 2% (3.2 X 1.6 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1C273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C273GX5 can be used for catalog matching and distributor lookup.

Cap Film 0.027uF 16V PPS 2% (3.2 X 1.6 X 1.1mm) Stacked 125°C T/R Product overview: ECHU1C273GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.027uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.027uF, 16V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C273GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1C273GX5 - 1170654-ECHU1C273GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C273GX5
1170654-ECHU1C273GX5
Film Capacitors - ECHU1C273GX5 1170654-ECHU1C273GX5
Manufacturer: Panasonic Win Source Part Number: 1170654-ECHU1C273GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170654-ECHU1C273GX5
Manufacturer Homepage: www.panasonic.com/industrial/
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now
Cap, Film, Pps, 0.027Uf, 16V, 1206; Dielectric Type Panasonic - 62W6404 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pps, 0.027Uf, 16V, 1206; Dielectric Type Panasonic
62W6404
Cap, Film, Pps, 0.027Uf, 16V, 1206; Dielectric Type Panasonic 62W6404
CAP, FILM, PPS, 0.027UF, 16V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

CAP, FILM, PPS, 0.027UF, 16V, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:0.027µF; Capacitance Tolerance:± 2%; Voltage(AC):11V; Voltage(DC):16V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.027Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4463 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.027Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic
47AC4463
Cap, 0.027Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic 47AC4463
CAP, 0.027µF, 16V, 2%, PPS, 1206; Capacitance:27000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 0.027µF, 16V, 2%, PPS, 1206; Capacitance:27000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECHU1C273GX5 1170654-ECHU1C273GX5 62W6404 47AC4463
Product Name 0.027uF 16V Capacitor Film Capacitors - ECHU1C273GX5 Cap, Film, Pps, 0.027Uf, 16V, 1206; Dielectric Type Panasonic Cap, 0.027Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 27000 microF 0.0270 microF 0.0270 microF
WVDC 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers