Panasonic Film Capacitors ECHU1C222GX5

Description
Film capacitor, SMD,2.2nF 16V 2%
Request a Quote Datasheet
Description
Film capacitor, SMD,2.2nF 16V 2%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6225261 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6225261
Film Capacitors 6225261
Film capacitor, SMD,2.2nF 16V 2%

Film capacitor, SMD,2.2nF 16V 2%

Supplier's Site
Film Capacitors - 6225261P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6225261P
Film Capacitors 6225261P
Film capacitor, SMD,2.2nF 16V 2%

Film capacitor, SMD,2.2nF 16V 2%

Supplier's Site
Film Capacitors - 1096471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1096471
Film Capacitors 1096471
Film capacitor, SMD,2.2nF 16V 2%

Film capacitor, SMD,2.2nF 16V 2%

Supplier's Site
Film Capacitors - ECHU1C222GX5 - 1170652-ECHU1C222GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1C222GX5
1170652-ECHU1C222GX5
Film Capacitors - ECHU1C222GX5 1170652-ECHU1C222GX5
Manufacturer: Panasonic Win Source Part Number: 1170652-ECHU1C222GX5 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170652-ECHU1C222GX5
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
SMD 16V 0.0022uF Capacitor
62-ECHU1C222GX5
SMD 16V 0.0022uF Capacitor 62-ECHU1C222GX5
Film Capacitor, Polyphenylene Sulphide, 16V, 2% +Tol, 2% -Tol, 0.0022uF, Surface Mount, 0603, CHIP Product overview: ECHU1C222GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.0022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C222GX5 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 16V, 2% +Tol, 2% -Tol, 0.0022uF, Surface Mount, 0603, CHIP Product overview: ECHU1C222GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.0022uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.0022uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1C222GX5 can be used for catalog matching and distributor lookup.

Supplier's Site
Capacitors ECHU1C222GX5
±2% 16V 2.2nF -55℃~+125℃ PPS(PPS) 0603 Film Capacitors ROHS

±2% 16V 2.2nF -55℃~+125℃ PPS(PPS) 0603 Film Capacitors ROHS

Supplier's Site
Cap, 2200Pf, 16V, 2%, Pps, 0603, Smd; Capacitance Panasonic - 62W6401 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2200Pf, 16V, 2%, Pps, 0603, Smd; Capacitance Panasonic
62W6401
Cap, 2200Pf, 16V, 2%, Pps, 0603, Smd; Capacitance Panasonic 62W6401
CAP, 2200PF, 16V, 2%, PPS, 0603, SMD; Capacitance:2200pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

CAP, 2200PF, 16V, 2%, PPS, 0603, SMD; Capacitance:2200pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6225261 6225261P 1170652-ECHU1C222GX5 62-ECHU1C222GX5 ECHU1C222GX5 62W6401
Product Name Film Capacitors Film Capacitors Film Capacitors - ECHU1C222GX5 SMD 16V 0.0022uF Capacitor Capacitors Cap, 2200Pf, 16V, 2%, Pps, 0603, Smd; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101202T050AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details