Panasonic Cap, 0.015Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic ECHU1C153GX5

Description
CAP, 0.015µF, 16V, 2%, PPS, 1206, SMD; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes
Datasheet
Description
CAP, 0.015µF, 16V, 2%, PPS, 1206, SMD; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.015Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic - 62W6398 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic
62W6398
Cap, 0.015Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic 62W6398
CAP, 0.015µF, 16V, 2%, PPS, 1206, SMD; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

CAP, 0.015µF, 16V, 2%, PPS, 1206, SMD; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.015Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic - 47AC4459 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic
47AC4459
Cap, 0.015Μf, 16V, 2%, Pps, 1206; Capacitance Panasonic 47AC4459
CAP, 0.015µF, 16V, 2%, PPS, 1206; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

CAP, 0.015µF, 16V, 2%, PPS, 1206; Capacitance:15000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:1206 [3216 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6398
Product Name Cap, 0.015Μf, 16V, 2%, Pps, 1206, Smd; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C132U100AK1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1300 microF
View Details
2 suppliers