Panasonic Film Capacitors ECHU1C104JX5

Description
Film capacitor SMD ECHU 16V 100nF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 16V 100nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270316 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270316
Film Capacitors 7270316
Film capacitor SMD ECHU 16V 100nF

Film capacitor SMD ECHU 16V 100nF

Supplier's Site
Film Capacitors - 9230354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230354
Film Capacitors 9230354
Film Capacitor SMD ECHU 16V 100nF

Film Capacitor SMD ECHU 16V 100nF

Supplier's Site
Film Capacitors - 7270316P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270316P
Film Capacitors 7270316P
Film capacitor SMD ECHU 16V 100nF

Film capacitor SMD ECHU 16V 100nF

Supplier's Site
Cap, 0.1Μf, 16V, 5%, Pps, 1210, Smd; Capacitance Panasonic - 62W6394 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 5%, Pps, 1210, Smd; Capacitance Panasonic
62W6394
Cap, 0.1Μf, 16V, 5%, Pps, 1210, Smd; Capacitance Panasonic 62W6394
CAP, 0.1µF, 16V, 5%, PPS, 1210, SMD; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 16V, 5%, PPS, 1210, SMD; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 0.1Μf, 16V, 5%, Pps, 1210; Capacitance Panasonic - 47AC4458 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 16V, 5%, Pps, 1210; Capacitance Panasonic
47AC4458
Cap, 0.1Μf, 16V, 5%, Pps, 1210; Capacitance Panasonic 47AC4458
CAP, 0.1µF, 16V, 5%, PPS, 1210; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 16V, 5%, PPS, 1210; Capacitance:0.1µF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:1210 [3225 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECHU1C104JX5
Capacitors >> Film Capacitors ECHU1C104JX5
±5% 16V 100nF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 1210 Film Capacitors ROHS

±5% 16V 100nF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 1210 Film Capacitors ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270316 7270316P 62W6394 ECHU1C104JX5
Product Name Film Capacitors Film Capacitors Cap, 0.1Μf, 16V, 5%, Pps, 1210, Smd; Capacitance Panasonic Capacitors >> Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes Yes
Operating Temperature 125 C (257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 158UVR6R3MGE - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-1291-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details