Panasonic Film Capacitors ECHU1C102JX5

Description
Film capacitor SMD ECHU 16V 1nF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 16V 1nF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7270237 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7270237
Film Capacitors 7270237
Film capacitor SMD ECHU 16V 1nF

Film capacitor SMD ECHU 16V 1nF

Supplier's Site
Film Capacitors - 9230323 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
9230323
Film Capacitors 9230323
Film Capacitor SMD ECHU 16V 1nF

Film Capacitor SMD ECHU 16V 1nF

Supplier's Site
Capacitors ECHU1C102JX5
±5% 1nF -55℃~+125℃ Metalized polyphenylene sulfide 0603 Film Capacitors ROHS

±5% 1nF -55℃~+125℃ Metalized polyphenylene sulfide 0603 Film Capacitors ROHS

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Film Capacitors
ECHU1C102JX5
Capacitors >> Film Capacitors ECHU1C102JX5
±5% 1nF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0603 Film Capacitors ROHS

±5% 1nF -55°C~+125°C Metallized Polyphenylene Sulfide (PPS) 0603 Film Capacitors ROHS

Supplier's Site
Cap, 1000Pf, 16V, 5%, Pps, 0603; Capacitance Panasonic - 47AC4454 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 16V, 5%, Pps, 0603; Capacitance Panasonic
47AC4454
Cap, 1000Pf, 16V, 5%, Pps, 0603; Capacitance Panasonic 47AC4454
CAP, 1000PF, 16V, 5%, PPS, 0603; Capacitance:1000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

CAP, 1000PF, 16V, 5%, PPS, 0603; Capacitance:1000pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 7270237 ECHU1C102JX5 ECHU1C102JX5 47AC4454
Product Name Film Capacitors Capacitors Capacitors >> Film Capacitors Cap, 1000Pf, 16V, 5%, Pps, 0603; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Applications Automotive
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminium Capacitors - 1701277 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details