Panasonic Film Capacitors ECHU1C101GX5

Description
Film capacitor SMD ECHU 16V 100pF
Request a Quote Datasheet
Description
Film capacitor SMD ECHU 16V 100pF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7128363 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128363
Film Capacitors 7128363
Film capacitor SMD ECHU 16V 100pF

Film capacitor SMD ECHU 16V 100pF

Supplier's Site
Film Capacitors - 7128363P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7128363P
Film Capacitors 7128363P
Film capacitor SMD ECHU 16V 100pF

Film capacitor SMD ECHU 16V 100pF

Supplier's Site
Film Capacitors - 1069698 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1069698
Film Capacitors 1069698
Film capacitor SMD ECHU 16V 100pF

Film capacitor SMD ECHU 16V 100pF

Supplier's Site
Cap, 100Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic - 85Y4631 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic
85Y4631
Cap, 100Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic 85Y4631
CAP, 100PF, 16V, 2%, PPS, 0603; Capacitance:100pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

CAP, 100PF, 16V, 2%, PPS, 0603; Capacitance:100pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic - 47AC4452 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic
47AC4452
Cap, 100Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic 47AC4452
CAP, 100PF, 16V, 2%, PPS, 0603; Capacitance:100pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

CAP, 100PF, 16V, 2%, PPS, 0603; Capacitance:100pF; Voltage Rating:16V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 2%; Product Range:ECHU(X) Series; Capacitor Case Style:0603 [1608 Metric]; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 7128363 7128363P 85Y4631
Product Name Film Capacitors Film Capacitors Cap, 100Pf, 16V, 2%, Pps, 0603; Capacitance Panasonic
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors
Applications Automotive Automotive
RoHS Compliant Yes Yes Yes
Operating Temperature 125 C (257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C11AH5R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers