Panasonic SMD 100V 0.015uF Capacitor ECHU1153GC9

Description
Film Capacitor, Polyphenylene Sulphide, 100V, 2% +Tol, 2% -Tol, 0.015uF, Surface Mount, 1913, CHIP Product overview: ECHU1153GC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1153GC9 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Film Capacitor, Polyphenylene Sulphide, 100V, 2% +Tol, 2% -Tol, 0.015uF, Surface Mount, 1913, CHIP Product overview: ECHU1153GC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1153GC9 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100V 0.015uF Capacitor
62-ECHU1153GC9
SMD 100V 0.015uF Capacitor 62-ECHU1153GC9
Film Capacitor, Polyphenylene Sulphide, 100V, 2% +Tol, 2% -Tol, 0.015uF, Surface Mount, 1913, CHIP Product overview: ECHU1153GC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1153GC9 can be used for catalog matching and distributor lookup.

Film Capacitor, Polyphenylene Sulphide, 100V, 2% +Tol, 2% -Tol, 0.015uF, Surface Mount, 1913, CHIP Product overview: ECHU1153GC9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 0.015uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, 0.015uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECHU1153GC9 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - ECHU1153GC9 - 1170642-ECHU1153GC9 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECHU1153GC9
1170642-ECHU1153GC9
Film Capacitors - ECHU1153GC9 1170642-ECHU1153GC9
Manufacturer: Panasonic Win Source Part Number: 1170642-ECHU1153GC9 Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic
Win Source Part Number: 1170642-ECHU1153GC9
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors
Product Number 62-ECHU1153GC9 1170642-ECHU1153GC9
Product Name SMD 100V 0.015uF Capacitor Film Capacitors - ECHU1153GC9
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details