Panasonic Cap, 0.1Μf, 100V, 5%, Pps, 2820; Capacitance Panasonic ECHU1104JC9

Description
CAP, 0.1µF, 100V, 5%, PPS, 2820; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(C) Series; Capacitor Case Style:2820 [7150 Metric]; RoHS Compliant: Yes
Datasheet
Description
CAP, 0.1µF, 100V, 5%, PPS, 2820; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(C) Series; Capacitor Case Style:2820 [7150 Metric]; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.1Μf, 100V, 5%, Pps, 2820; Capacitance Panasonic - 85Y4662 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Μf, 100V, 5%, Pps, 2820; Capacitance Panasonic
85Y4662
Cap, 0.1Μf, 100V, 5%, Pps, 2820; Capacitance Panasonic 85Y4662
CAP, 0.1µF, 100V, 5%, PPS, 2820; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(C) Series; Capacitor Case Style:2820 [7150 Metric]; RoHS Compliant: Yes

CAP, 0.1µF, 100V, 5%, PPS, 2820; Capacitance:0.1µF; Voltage Rating:100V; Capacitor Dielectric Type:PPS (Polyphenylene Sulphide); Capacitance Tolerance:± 5%; Product Range:ECHU(C) Series; Capacitor Case Style:2820 [7150 Metric]; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 85Y4662
Product Name Cap, 0.1Μf, 100V, 5%, Pps, 2820; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PPS (Polyphenylene Sulphide)
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details