P-Channel Power MOSFET in ECH8 package for general-purpose switching applications, with a drain-source voltage rating of -30 V, continuous drain current of -5.5 A, and RDS(on) of 30 mΩ at -10 V gate drive. The device features a built-in protection diode, halogen-free compliance, and operates with a channel temperature up to 150 °C. It is supplied in a tape-reel package with 3,000 pcs per reel.
P-Channel Silicon MOSFET For General-Purpose Switching Device Applications
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | ECH8667-TL-HX |
| Polarity | P-Channel |