Panasonic SMD 82nF 50V Capacitor ECH-U1H823GX9

Description
Film Capacitor 82nF 50V 2% SMD 1913 Product overview: ECH-U1H823GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H823GX9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 82nF 50V 2% SMD 1913 Product overview: ECH-U1H823GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H823GX9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 82nF 50V Capacitor
62-ECH-U1H823GX9
SMD 82nF 50V Capacitor 62-ECH-U1H823GX9
Film Capacitor 82nF 50V 2% SMD 1913 Product overview: ECH-U1H823GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H823GX9 can be used for catalog matching and distributor lookup.

Film Capacitor 82nF 50V 2% SMD 1913 Product overview: ECH-U1H823GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 82nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 82nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H823GX9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H823GX9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H823GX9
Film Capacitors ECH-U1H823GX9
CAP FILM 0.082UF 2% 50VDC 1913

CAP FILM 0.082UF 2% 50VDC 1913

Supplier's Site Datasheet
Film Capacitor, 0.082Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic - 48W8731 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.082Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic
48W8731
Film Capacitor, 0.082Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic 48W8731
FILM CAPACITOR, 0.082UF, 50V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR, 0.082UF, 50V, 2%, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.082µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H823GX9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H823GX9
Capacitors - Film Capacitors ECH-U1H823GX9
CAP FILM 0.082UF 2% 50VDC 1913

CAP FILM 0.082UF 2% 50VDC 1913

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H823GX9 ECH-U1H823GX9 48W8731 ECH-U1H823GX9
Product Name SMD 82nF 50V Capacitor Film Capacitors Film Capacitor, 0.082Uf, 50V, 2%, Smd, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0820 microF 0.0820 microF 0.0820 microF 0.0820 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH035MER - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1249-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725517 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details