Panasonic Film Capacitors ECH-U1H822JX5

Description
CAP FILM 8200PF 5% 50VDC 1206
Datasheet
Description
CAP FILM 8200PF 5% 50VDC 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ECH-U1H822JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H822JX5
Film Capacitors ECH-U1H822JX5
CAP FILM 8200PF 5% 50VDC 1206

CAP FILM 8200PF 5% 50VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H822JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H822JX5
Capacitors - Film Capacitors ECH-U1H822JX5
CAP FILM 8200PF 5% 50VDC 1206

CAP FILM 8200PF 5% 50VDC 1206

Supplier's Site
Film Capacitor Pps, 8200Pf, 5%, 50V, Smd; Dielectric Type Panasonic - 23T5680 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor Pps, 8200Pf, 5%, 50V, Smd; Dielectric Type Panasonic
23T5680
Film Capacitor Pps, 8200Pf, 5%, 50V, Smd; Dielectric Type Panasonic 23T5680
FILM CAPACITOR PPS, 8200PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

FILM CAPACITOR PPS, 8200PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:8200pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number ECH-U1H822JX5 ECH-U1H822JX5 23T5680
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor Pps, 8200Pf, 5%, 50V, Smd; Dielectric Type Panasonic
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
Electrostatic Capacitors Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Metallized PPS Stacked
Capacitance Range 0.0082 microF 0.0082 microF 0.0082 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Film Paper Film Capacitors - 104PPA252K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers