GLOVE, POLYAMIDE, L/FREE, PU, SIZE 6 - More Details Product overview: ECH-U1H822GB5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H822GB5 can be used for catalog matching and distributor lookup.
CAP FILM 8200PF 2% 50VDC 1206
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes
CAP FILM 8200PF 2% 50VDC 1206
| ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H822GB5 | ECH-U1H822GB5 | 48W8729 | ECH-U1H822GB5 |
| Product Name | Capacitor | Capacitors - Film Capacitors | Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0082 microF | 0.0082 microF | 0.0082 microF | |
| Capacitance Tolerance | 2 (+/- %) |