FILM CAPACITOR PPS, 6800PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAPACITOR FILM PPS, 6800PF, 5%, 50V, SMD, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
CAP FILM 6800PF 5% 50VDC 1206
CAP FILM 6800PF 5% 50VDC 1206
CAP FILM 6800PF 5% 50VDC 1206
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 23T5678 | ECH-U1H682JX5 | 590-ECH-U1H682JX5 | ECH-U1H682JX5 |
| Product Name | Film Capacitor Pps, 6800Pf, 5%, 50V, Smd; Dielectric Type Panasonic | Capacitors - Film Capacitors | CAP FILM 6800PF 5% 50VDC 1206 | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Electrostatic Capacitors | Metallized PPS Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked |