Panasonic Capacitor Pps Film, 6800Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic ECH-U1H682GX5

Description
CAPACITOR PPS FILM, 6800PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
Datasheet
Description
CAPACITOR PPS FILM, 6800PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Pps Film, 6800Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0710 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 6800Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0710
Capacitor Pps Film, 6800Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0710
CAPACITOR PPS FILM, 6800PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 6800PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:6800pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - ECH-U1H682GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H682GX5
Film Capacitors ECH-U1H682GX5
CAP FILM 6800PF 2% 50VDC 1206

CAP FILM 6800PF 2% 50VDC 1206

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H682GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H682GX5
Capacitors - Film Capacitors ECH-U1H682GX5
CAP FILM 6800PF 2% 50VDC 1206

CAP FILM 6800PF 2% 50VDC 1206

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 01X0710 ECH-U1H682GX5 ECH-U1H682GX5
Product Name Capacitor Pps Film, 6800Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Metallized PPS Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked Polyphenylene Sulfide (PPS), Metallized - Stacked
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 106MTB063KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details