CAPACITOR PPS FILM, 680PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:680pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
CAP FILM 680PF 2% 50VDC 0805
CAP FILM 680PF 2% 50VDC 0805
CAP FILM 680PF 2% 50VDC 0805
| Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 01X0708 | ECH-U1H681GX5 | 590-ECH-U1H681GX5 | ECH-U1H681GX5 |
| Product Name | Capacitor Pps Film, 680Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic | Film Capacitors | CAP FILM 680PF 2% 50VDC 0805 | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed | |
| Electrostatic Capacitors | Metallized PPS Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked |