Panasonic 0.056uF 50V Capacitor ECH-U1H563GX9

Description
Cap Film 0.056uF 50V PPS 2% (4.8 X 3.3 X 1.5mm) Stacked 125°C T/R Product overview: ECH-U1H563GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H563GX9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.056uF 50V PPS 2% (4.8 X 3.3 X 1.5mm) Stacked 125°C T/R Product overview: ECH-U1H563GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H563GX9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.056uF 50V Capacitor
62-ECH-U1H563GX9
0.056uF 50V Capacitor 62-ECH-U1H563GX9
Cap Film 0.056uF 50V PPS 2% (4.8 X 3.3 X 1.5mm) Stacked 125°C T/R Product overview: ECH-U1H563GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H563GX9 can be used for catalog matching and distributor lookup.

Cap Film 0.056uF 50V PPS 2% (4.8 X 3.3 X 1.5mm) Stacked 125°C T/R Product overview: ECH-U1H563GX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.056uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.056uF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H563GX9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H563GX9 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H563GX9
Film Capacitors ECH-U1H563GX9
CAP FILM 0.056UF 2% 50VDC 1913

CAP FILM 0.056UF 2% 50VDC 1913

Supplier's Site Datasheet
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic - 48W8724 - Newark, An Avnet Company
Chicago, IL, United States
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic
48W8724
Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic 48W8724
ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

ECHU, SMD, Stack Met PPS Film Cap RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - ECH-U1H563GX9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H563GX9
Capacitors - Film Capacitors ECH-U1H563GX9
CAP FILM 0.056UF 2% 50VDC 1913

CAP FILM 0.056UF 2% 50VDC 1913

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H563GX9 ECH-U1H563GX9 48W8724 ECH-U1H563GX9
Product Name 0.056uF 50V Capacitor Film Capacitors Echu, Smd, Stack Met Pps Film Cap Rohs Compliant Panasonic Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C263U100CD2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504RB102K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details