PPS Film Capacitor 47nF 50V 5% 1812 SMD 125°C Product overview: ECH-U1H473JX9 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H473JX9 can be used for catalog matching and distributor lookup.
CAP FILM 0.047UF 5% 50VDC 1913
CAP FILM 0.047UF 5% 50VDC 1913
CAP FILM 0.047UF 5% 50VDC 1913
FILM CAPACITOR PPS, 0.047UF, 5%, 50V, 1913; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF;
FILM CAPACITOR PPS, 0.047UF, 5%, 50V, 1913, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1913 [4833 Metric]; Capacitance:0.047µF;
| ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H473JX9 | 590-ECH-U1H473JX9 | ECH-U1H473JX9 | ECH-U1H473JX9 | 25T1193 |
| Product Name | SMD 47nF 50V Capacitor | CAP FILM 0.047UF 5% 50VDC 1913 | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor Pps, 0.047Uf, 5%, 50V, 1913; Dielectric Type Panasonic |
| Configuration / Form Factor | Chip Capacitor | ||||
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |