Panasonic SMD 39nF 50V Capacitor ECH-U1H393JX5

Description
Film Capacitor 39nF 50V PPS 5% SMD 1210 125C Product overview: ECH-U1H393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H393JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Film Capacitor 39nF 50V PPS 5% SMD 1210 125C Product overview: ECH-U1H393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H393JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 39nF 50V Capacitor
62-ECH-U1H393JX5
SMD 39nF 50V Capacitor 62-ECH-U1H393JX5
Film Capacitor 39nF 50V PPS 5% SMD 1210 125C Product overview: ECH-U1H393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H393JX5 can be used for catalog matching and distributor lookup.

Film Capacitor 39nF 50V PPS 5% SMD 1210 125C Product overview: ECH-U1H393JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H393JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Pps Film, 0.039Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic - 01X0699 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.039Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic
01X0699
Capacitor Pps Film, 0.039Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic 01X0699
CAPACITOR PPS FILM, 0.039UF, 50V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.039UF, 50V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.039µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H393JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H393JX5
Capacitors - Film Capacitors ECH-U1H393JX5
CAP FILM 0.039UF 5% 50VDC 1210

CAP FILM 0.039UF 5% 50VDC 1210

Supplier's Site
Film Capacitors - ECH-U1H393JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H393JX5
Film Capacitors ECH-U1H393JX5
CAP FILM 0.039UF 5% 50VDC 1210

CAP FILM 0.039UF 5% 50VDC 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H393JX5 01X0699 ECH-U1H393JX5 ECH-U1H393JX5
Product Name SMD 39nF 50V Capacitor Capacitor Pps Film, 0.039Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0390 microF 0.0390 microF 0.0390 microF 0.0390 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1725624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details