39nF 50V 2% PPS Film Capacitor 1210 SMD Product overview: ECH-U1H393GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 39nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 39nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H393GX5 can be used for catalog matching and distributor lookup.
CAPACITOR PPS FILM, 0.039UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.039µF;
CAP FILM 0.039UF 2% 50VDC 1210
CAP FILM 0.039UF 2% 50VDC 1210
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H393GX5 | 01X0698 | ECH-U1H393GX5 | ECH-U1H393GX5 |
| Product Name | SMD 39nF 50V Capacitor | Capacitor Pps Film, 0.039Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0390 microF | 0.0390 microF | 0.0390 microF | 0.0390 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |