Panasonic SMD 50V 3.9nF Capacitor ECH-U1H392GX5

Description
PPS Film Capacitor, 50V, 3.9nF, 2%, 1206 SMD Product overview: ECH-U1H392GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3.9nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3.9nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H392GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PPS Film Capacitor, 50V, 3.9nF, 2%, 1206 SMD Product overview: ECH-U1H392GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3.9nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3.9nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H392GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 3.9nF Capacitor
62-ECH-U1H392GX5
SMD 50V 3.9nF Capacitor 62-ECH-U1H392GX5
PPS Film Capacitor, 50V, 3.9nF, 2%, 1206 SMD Product overview: ECH-U1H392GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3.9nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3.9nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H392GX5 can be used for catalog matching and distributor lookup.

PPS Film Capacitor, 50V, 3.9nF, 2%, 1206 SMD Product overview: ECH-U1H392GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 3.9nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 3.9nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H392GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H392GX5 - 870040-ECH-U1H392GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H392GX5
870040-ECH-U1H392GX5
Film Capacitors - ECH-U1H392GX5 870040-ECH-U1H392GX5
Manufacturer: Panasonic Win Source Part Number: 870040-ECH-U1H392GX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: 3900 pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric) Package: 1206 (3216 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1303DKR, PCF1303CT, PCF1303CT-NDR, ECHU1H392GX5, PCF1303TR-NDR, PCF1303TR

Manufacturer: Panasonic
Win Source Part Number: 870040-ECH-U1H392GX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: 3900 pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1206 (3216 Metric)
Package: 1206 (3216 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1303DKR, PCF1303CT, PCF1303CT-NDR, ECHU1H392GX5, PCF1303TR-NDR, PCF1303TR

Buy Now Datasheet
Capacitor Pps Film, 3900Pf, 50V, 2%, 1206; Dielectric Type Panasonic - 96K9324 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 3900Pf, 50V, 2%, 1206; Dielectric Type Panasonic
96K9324
Capacitor Pps Film, 3900Pf, 50V, 2%, 1206; Dielectric Type Panasonic 96K9324
CAPACITOR PPS FILM, 3900PF, 50V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 3900PF, 50V, 2%, 1206; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor Pps Film, 3900Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0696 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 3900Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0696
Capacitor Pps Film, 3900Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0696
CAPACITOR PPS FILM, 3900PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 3900PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3900pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H392GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H392GX5
Capacitors - Film Capacitors ECH-U1H392GX5
CAP FILM 3900PF 2% 50VDC 1206

CAP FILM 3900PF 2% 50VDC 1206

Supplier's Site
Film Capacitors - ECH-U1H392GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H392GX5
Film Capacitors ECH-U1H392GX5
CAP FILM 3900PF 2% 50VDC 1206

CAP FILM 3900PF 2% 50VDC 1206

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H392GX5 870040-ECH-U1H392GX5 96K9324 ECH-U1H392GX5 ECH-U1H392GX5
Product Name SMD 50V 3.9nF Capacitor Film Capacitors - ECH-U1H392GX5 Capacitor Pps Film, 3900Pf, 50V, 2%, 1206; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0039 microF 0.0039 microF 0.0039 microF 0.0039 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C363U030BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers