CAP FILM 390PF 5% 50VDC 0805
CAP FILM 390PF 5% 50VDC 0805
CAPACITOR FILM PPS, 390PF, 5%, 50V, SMD; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:390pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1H391JX5 | ECH-U1H391JX5 | 23T5674 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Film Pps, 390Pf, 5%, 50V, Smd; Dielectric Type Panasonic |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polyphenylene Sulfide (PPS), Metallized - Stacked | Polyphenylene Sulfide (PPS), Metallized - Stacked | Metallized PPS Stacked |
| Capacitance Range | 3.90E-4 microF | 3.90E-4 microF | 3.90E-4 microF |