Panasonic SMD 33nF 50V Capacitor ECH-U1H333GX5

Description
PPS Film Capacitor, 33nF, 50V, 1210 SMD Product overview: ECH-U1H333GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H333GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PPS Film Capacitor, 33nF, 50V, 1210 SMD Product overview: ECH-U1H333GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H333GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 33nF 50V Capacitor
62-ECH-U1H333GX5
SMD 33nF 50V Capacitor 62-ECH-U1H333GX5
PPS Film Capacitor, 33nF, 50V, 1210 SMD Product overview: ECH-U1H333GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H333GX5 can be used for catalog matching and distributor lookup.

PPS Film Capacitor, 33nF, 50V, 1210 SMD Product overview: ECH-U1H333GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H333GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H333GX5 - 870039-ECH-U1H333GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H333GX5
870039-ECH-U1H333GX5
Film Capacitors - ECH-U1H333GX5 870039-ECH-U1H333GX5
Manufacturer: Panasonic Win Source Part Number: 870039-ECH-U1H333GX5 Series: ECH-U(X) Operating Temperature Range: -55°C ~ 125°C Features: 0.033 µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric) Package: 1210 (3225 Metric) Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0010 Other Part Number: PCF1314CT, PCF1314DKR, PCF1314TR-NDR, ECHU1H333GX5, Q3847650CD, PCF1314CT-NDR, PCF1314TR

Manufacturer: Panasonic
Win Source Part Number: 870039-ECH-U1H333GX5
Series: ECH-U(X)
Operating Temperature Range: -55°C ~ 125°C
Features: 0.033 µF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 1210 (3225 Metric)
Package: 1210 (3225 Metric)
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0010
Other Part Number: PCF1314CT, PCF1314DKR, PCF1314TR-NDR, ECHU1H333GX5, Q3847650CD, PCF1314CT-NDR, PCF1314TR

Buy Now Datasheet
Capacitor Pps Film, 0.033Uf, 50V, 2%, 1210; Dielectric Type Panasonic - 96K9322 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.033Uf, 50V, 2%, 1210; Dielectric Type Panasonic
96K9322
Capacitor Pps Film, 0.033Uf, 50V, 2%, 1210; Dielectric Type Panasonic 96K9322
CAPACITOR PPS FILM, 0.033UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.033UF, 50V, 2%, 1210; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Pps Film, 0.033Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic - 01X0694 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.033Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic
01X0694
Capacitor Pps Film, 0.033Uf, 50V, 2%, 1210, Full Reel; Dielectric Type Panasonic 01X0694
CAPACITOR PPS FILM, 0.033UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.033UF, 50V, 2%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.033µF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H333GX5
CAP FILM 0.033UF 2% 50VDC 1210

CAP FILM 0.033UF 2% 50VDC 1210

Supplier's Site
Film Capacitors - ECH-U1H333GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H333GX5
Film Capacitors ECH-U1H333GX5
CAP FILM 0.033UF 2% 50VDC 1210

CAP FILM 0.033UF 2% 50VDC 1210

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H333GX5 870039-ECH-U1H333GX5 96K9322 ECH-U1H333GX5 ECH-U1H333GX5
Product Name SMD 33nF 50V Capacitor Film Capacitors - ECH-U1H333GX5 Capacitor Pps Film, 0.033Uf, 50V, 2%, 1210; Dielectric Type Panasonic Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0330 microF 0.0330 microF 0.0330 microF 0.0330 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers