Panasonic SMD 3.3nF 50V Capacitor ECH-U1H332GX5

Description
3.3nF 50V PPS Film Capacitor, 1206 SMD Product overview: ECH-U1H332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H332GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3nF 50V PPS Film Capacitor, 1206 SMD Product overview: ECH-U1H332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H332GX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3nF 50V Capacitor
62-ECH-U1H332GX5
SMD 3.3nF 50V Capacitor 62-ECH-U1H332GX5
3.3nF 50V PPS Film Capacitor, 1206 SMD Product overview: ECH-U1H332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H332GX5 can be used for catalog matching and distributor lookup.

3.3nF 50V PPS Film Capacitor, 1206 SMD Product overview: ECH-U1H332GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H332GX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - ECH-U1H332GX5 - 1086880-ECH-U1H332GX5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - ECH-U1H332GX5
1086880-ECH-U1H332GX5
Film Capacitors - ECH-U1H332GX5 1086880-ECH-U1H332GX5
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1086880-ECH-U1H332GX 5 Packaging: Digi-Reel Termination: Solder Pads Voltage Rating - DC: 50V Applications: General Purpose Height - Seated (Max): 0.043" (1.10mm) Mounting: SMD (SMT) Capacitance: 3300pF Tolerance: ±2% Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1086880-ECH-U1H332GX5
Packaging: Digi-Reel
Termination: Solder Pads
Voltage Rating - DC: 50V
Applications: General Purpose
Height - Seated (Max): 0.043" (1.10mm)
Mounting: SMD (SMT)
Capacitance: 3300pF
Tolerance: ±2%
Dielectric Material: Polyphenylene Sulfide (PPS), Metallized - Stacked
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Capacitors - Film Capacitors - ECH-U1H332GX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H332GX5
Capacitors - Film Capacitors ECH-U1H332GX5
CAP FILM 3300PF 2% 50VDC 1206

CAP FILM 3300PF 2% 50VDC 1206

Supplier's Site
Film Capacitors - ECH-U1H332GX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H332GX5
Film Capacitors ECH-U1H332GX5
CAP FILM 3300PF 2% 50VDC 1206

CAP FILM 3300PF 2% 50VDC 1206

Supplier's Site Datasheet
Capacitor Pps Film, 3300Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic - 01X0692 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 3300Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic
01X0692
Capacitor Pps Film, 3300Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic 01X0692
CAPACITOR PPS FILM, 3300PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 3300PF, 50V, 2%, 1206, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1206 [3216 Metric]; Capacitance:3300pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H332GX5 1086880-ECH-U1H332GX5 ECH-U1H332GX5 ECH-U1H332GX5 01X0692
Product Name SMD 3.3nF 50V Capacitor Film Capacitors - ECH-U1H332GX5 Capacitors - Film Capacitors Film Capacitors Capacitor Pps Film, 3300Pf, 50V, 2%, 1206, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF 0.0033 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PMB122K#P1 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 0603J0100181FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers