CAP FILM 330PF 2% 50VDC 0805
CAP FILM 330PF 2% 50VDC 0805
CAPACITOR PPS FILM, 330PF, 50V, 2%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:330pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ECH-U1H331GX5 | ECH-U1H331GX5 | 01X0691 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors | Capacitor Pps Film, 330Pf, 50V, 2%, 0805, Full Reel; Dielectric Type Panasonic |
| Technology | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |