Panasonic SMD 22nF 50V Capacitor ECH-U1H223JX5

Description
22nF 5% 50V Film Capacitor, 1210 SMD PPS Product overview: ECH-U1H223JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H223JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22nF 5% 50V Film Capacitor, 1210 SMD PPS Product overview: ECH-U1H223JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H223JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22nF 50V Capacitor
62-ECH-U1H223JX5
SMD 22nF 50V Capacitor 62-ECH-U1H223JX5
22nF 5% 50V Film Capacitor, 1210 SMD PPS Product overview: ECH-U1H223JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H223JX5 can be used for catalog matching and distributor lookup.

22nF 5% 50V Film Capacitor, 1210 SMD PPS Product overview: ECH-U1H223JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H223JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors ECH-U1H223JX5
CAP FILM 0.022UF 5% 50VDC 1210

CAP FILM 0.022UF 5% 50VDC 1210

Supplier's Site
Film Capacitors - ECH-U1H223JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H223JX5
Film Capacitors ECH-U1H223JX5
CAP FILM 0.022UF 5% 50VDC 1210

CAP FILM 0.022UF 5% 50VDC 1210

Supplier's Site Datasheet
Capacitor Pps Film, 0.022Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic - 01X0686 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 0.022Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic
01X0686
Capacitor Pps Film, 0.022Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic 01X0686
CAPACITOR PPS FILM, 0.022UF, 50V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

CAPACITOR PPS FILM, 0.022UF, 50V, 5%, 1210, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:1210 [3225 Metric]; Capacitance:0.022µF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H223JX5 ECH-U1H223JX5 ECH-U1H223JX5 01X0686
Product Name SMD 22nF 50V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitor Pps Film, 0.022Uf, 50V, 5%, 1210, Full Reel; Dielectric Type Panasonic
Configuration / Form Factor Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0220 microF 0.0220 microF 0.0220 microF 0.0220 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0106P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details