2.2nF 50V 2% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H222GX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2nF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2nF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H222GX5 can be used for catalog matching and distributor lookup.
CAPACITOR PPS FILM, 2200PF, 50V, 2%, 0805; Dielectric Type:Metallized PPS Stacked; Capacitor Case Style:0805 [2012 Metric]; Capacitance:2200pF; Capacitance Tolerance:± 2%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 2200PF 2% 50VDC 0805
CAP FILM 2200PF 2% 50VDC 0805
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-ECH-U1H222GX5 | 96K9311 | ECH-U1H222GX5 | ECH-U1H222GX5 |
| Product Name | SMD 2.2nF 50V Capacitor | Capacitor Pps Film, 2200Pf, 50V, 2%, 0805; Dielectric Type Panasonic | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.0022 microF | 0.0022 microF | 0.0022 microF | 0.0022 microF |
| Capacitance Tolerance | 2 (+/- %) | 2 (+/- %) |