Panasonic SMD 220pF 50V Capacitor ECH-U1H221JX5

Description
220pF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220pF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221JX5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 220pF 50V Capacitor
62-ECH-U1H221JX5
SMD 220pF 50V Capacitor 62-ECH-U1H221JX5
220pF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221JX5 can be used for catalog matching and distributor lookup.

220pF 50V 5% PPS Film Capacitor 0805 SMD Product overview: ECH-U1H221JX5 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220pF, 50V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ECH-U1H221JX5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - ECH-U1H221JX5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
ECH-U1H221JX5
Capacitors - Film Capacitors ECH-U1H221JX5
CAP FILM 220PF 5% 50VDC 0805

CAP FILM 220PF 5% 50VDC 0805

Supplier's Site
Capacitor Pps Film, 220Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic - 01X0682 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pps Film, 220Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic
01X0682
Capacitor Pps Film, 220Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic 01X0682
CAPACITOR PPS FILM, 220PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

CAPACITOR PPS FILM, 220PF, 50V, 5%, 0805, FULL REEL; Dielectric Type:Metallized PPS Stacked; Capacitor Case / Package:0805 [2012 Metric]; Capacitance:220pF; Capacitance Tolerance:± 5%; Voltage(AC):30V; Voltage(DC):50V; Lead Spacing:-RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - ECH-U1H221JX5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ECH-U1H221JX5
Film Capacitors ECH-U1H221JX5
CAP FILM 220PF 5% 50VDC 0805

CAP FILM 220PF 5% 50VDC 0805

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-ECH-U1H221JX5 ECH-U1H221JX5 01X0682 ECH-U1H221JX5
Product Name SMD 220pF 50V Capacitor Capacitors - Film Capacitors Capacitor Pps Film, 220Pf, 50V, 5%, 0805, Full Reel; Dielectric Type Panasonic Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 2002-104MMR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details